WAGO Din Rail, Channel 284-624

Description
Terminal Block Connector 4 Position Feed Through Blue 8-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Blue 8-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-284-624-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-284-624-ND
Din Rail, Channel 2946-284-624-ND
Terminal Block Connector 4 Position Feed Through Blue 8-24 AWG

Terminal Block Connector 4 Position Feed Through Blue 8-24 AWG

Buy Now Datasheet
Distribution Terminal Block; 10 Mm ; Lateral Marker Slots; For Din-Rail 35 X 15 And 35 X 7.5; Screw-Type And Cage Clamp Connection; 3 X Cage Clamp Connection 10 Mm ; 1 X Screw-Clamp Connection 35 M... - 29K1411 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Terminal Block; 10 Mm ; Lateral Marker Slots; For Din-Rail 35 X 15 And 35 X 7.5; Screw-Type And Cage Clamp Connection; 3 X Cage Clamp Connection 10 Mm ; 1 X Screw-Clamp Connection 35 M...
29K1411
Distribution Terminal Block; 10 Mm ; Lateral Marker Slots; For Din-Rail 35 X 15 And 35 X 7.5; Screw-Type And Cage Clamp Connection; 3 X Cage Clamp Connection 10 Mm ; 1 X Screw-Clamp Connection 35 M... 29K1411
Distribution terminal block; 10 mm ; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP connection; 3 x CAGE CLAMP connection 10 mm ; 1 x screw-clamp connection 35 mm ; 10,00 mm ; blue RoHS Compliant: Yes

Distribution terminal block; 10 mm ; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP connection; 3 x CAGE CLAMP connection 10 mm ; 1 x screw-clamp connection 35 mm ; 10,00 mm ; blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-284-624-ND 29K1411
Product Name Din Rail, Channel Distribution Terminal Block; 10 Mm ; Lateral Marker Slots; For Din-Rail 35 X 15 And 35 X 7.5; Screw-Type And Cage Clamp Connection; 3 X Cage Clamp Connection 10 Mm ; 1 X Screw-Clamp Connection 35 M...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) - 190060 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details