The 190060 is a TNC quad jack to jack bulkhead adapter with 75 Ohm impedance, designed for RF applications up to 3 GHz. It features four interface ports color-coded as J1 Yellow, J2 Black, J3 Blue, and J4 Red. The adapter is hermetically sealed with a stainless steel body and beryllium copper center contacts plated in gold. It operates from -40°C to +150°C, with a voltage rating of 500 V (rms) and dielectric insulation of 5000 MegOhms. The unit weighs 4.58 ounces (129.84 grams) and meets MIL-PRF-55339, MIL-STD-348, and MIL-C-26482, Series II, Size 24 shell standards. Suitable torque for installation is 110 to 120 in. lbs. The product is RoHS compliant.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190060 |
| Product Name | 75 Ohm Quad Connector, TNC Jack to Jack (4 Jacks) |
| Connector Type | TNC |
| Gender | Female / Jack |
| Geometry | Straight |