WAGO Distribution terminal block 284-621

Description
Distribution terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP®connection; 3 x CAGE CLAMP® connection 10 mm²; 1 x screw-clamp connection 35 mm²; 10,00 mm²; gray
Request a Quote Datasheet
Description
Distribution terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP®connection; 3 x CAGE CLAMP® connection 10 mm²; 1 x screw-clamp connection 35 mm²; 10,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution terminal block - 284-621 - WAGO
Germantown, WI, United States
Distribution terminal block
284-621
Distribution terminal block 284-621
Distribution terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP®connection; 3 x CAGE CLAMP® connection 10 mm²; 1 x screw-clamp connection 35 mm²; 10,00 mm²; gray

Distribution terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP®connection; 3 x CAGE CLAMP® connection 10 mm²; 1 x screw-clamp connection 35 mm²; 10,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885246 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885246
DIN Rail Terminal Blocks 2885246
WAGO 284-621-1 Terminal Block

WAGO 284-621-1 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 4 Position, 24-8Awg; No. Of Positions Wago - 29K1410 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 24-8Awg; No. Of Positions Wago
29K1410
Terminal Block, Din Rail, 4 Position, 24-8Awg; No. Of Positions Wago 29K1410
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 24-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:125A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 24-8AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:125A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 4890082 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4890082
Terminal Blk/Strip Wiring Dev 4890082
DISTRIBUTION TERMINAL BLOCK, 10 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, SCREW-TYPE AND CAGE CLAMP®CONNECTION, 3 X CAGE CLAMP® CONNECTION 10 MM², 1 X SCREW-CLAMP CONNECTION 35 MM², 10,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

DISTRIBUTION TERMINAL BLOCK, 10 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, SCREW-TYPE AND CAGE CLAMP®CONNECTION, 3 X CAGE CLAMP® CONNECTION 10 MM², 1 X SCREW-CLAMP CONNECTION 35 MM², 10,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 284-621 2885246 29K1410 4890082
Product Name Distribution terminal block DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 24-8Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Screw Clamp; Screw connection Screw Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Voltage Rating 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1774/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Carrier terminal block - Carrier terminal block for modules and plugs - 2002-2941 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2002-6407-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers