2-conductor through terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 10,00 mm²; gray
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-8AWG; No. of Positions:2Positions
THROUGH TERMINAL BLOCK, 2-CONDUCTOR, 10 MM, CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 284-601 | 284-601 | 29K1405 | 603658 |
| Product Name | Through terminal block | Terminal Blocks Unreviewed | Terminal Block, Din Rail, 2 Position, 24-8Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||
| Termination Options | CAGE CLAMP ® | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) |