2-conductor ground terminal block; 16 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow
2-CONDUCTOR GROUND TERMINAL BLOC
TERMINAL BLOCK, 2-CONDUCTOR GROUND, 16 MM, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 16, 00 MM, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-6AWG; No. of Positions:2Positions
| WAGO | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 283-907 | 283-907 | 2946-283-907-ND | 4890054 | 79K2113 |
| Product Name | Ground terminal block | GROUND 2-CONDUCTOR TERM B | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through |