WAGO Through terminal block - Voltage transformer terminal block 282-866

Description
3-conductor through terminal block; 6 mm²; with touch-proof test socket; e.g., voltage transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 6 mm²; with touch-proof test socket; e.g., voltage transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - Voltage transformer terminal block - 282-866 - WAGO
Germantown, WI, United States
Through terminal block - Voltage transformer terminal block
282-866
Through terminal block - Voltage transformer terminal block 282-866
3-conductor through terminal block; 6 mm²; with touch-proof test socket; e.g., voltage transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray

3-conductor through terminal block; 6 mm²; with touch-proof test socket; e.g., voltage transformer circuits; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-866-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-866-ND
Terminal Blocks - Din Rail, Channel 2946-282-866-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11191467 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191467
Terminal Blk/Strip Wiring Dev 11191467
3-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM², WITH TOUCH-PROOF TEST SOCKET, E.G., VOLTAGE TRANSFORMER CIRCUITS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM², WITH TOUCH-PROOF TEST SOCKET, E.G., VOLTAGE TRANSFORMER CIRCUITS, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-866 2946-282-866-ND 11191467
Product Name Through terminal block - Voltage transformer terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Transformer Terminal Block Single Feed Through Transformer Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers