WAGO Fuse terminal block 282-696

Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 282-696 - WAGO
Germantown, WI, United States
Fuse terminal block
282-696
Fuse terminal block 282-696
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

2-conductor fuse terminal block; for automotive blade-style fuses; with test option; without blown fuse indication; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 8227931 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8227931
DIN Rail Terminal Blocks 8227931
WAGO 282-696 Fuse Terminal Block

WAGO 282-696 Fuse Terminal Block

Supplier's Site
FUSE TERM - 282-696 - Heilind Electronics, Inc.
Wilmington, MA, United States
FUSE TERM
282-696
FUSE TERM 282-696
FUSE TERM

FUSE TERM

Buy Now
Terminal Block, Mini Auto Blade, 24-10Awg; No. Of Positions Wago - 79K2106 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Mini Auto Blade, 24-10Awg; No. Of Positions Wago
79K2106
Terminal Block, Mini Auto Blade, 24-10Awg; No. Of Positions Wago 79K2106
TERMINAL BLOCK, MINI AUTO BLADE, 24-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, MINI AUTO BLADE, 24-10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11191423 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191423
Terminal Blk/Strip Wiring Dev 11191423
2-CONDUCTOR FUSE TERMINAL BLOCK, FOR AUTOMOTIVE BLADE-STYLE FUSES, WITH TEST OPTION, WITHOUT BLOWN FUSE INDICATION, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, FOR AUTOMOTIVE BLADE-STYLE FUSES, WITH TEST OPTION, WITHOUT BLOWN FUSE INDICATION, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-696 8227931 282-696 79K2106 11191423
Product Name Fuse terminal block DIN Rail Terminal Blocks FUSE TERM Terminal Block, Mini Auto Blade, 24-10Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2001-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2002-1401/000-014 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers