WAGO Through terminal block 282-681

Description
3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 282-681 - WAGO
Germantown, WI, United States
Through terminal block
282-681
Through terminal block 282-681
3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray

3-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 867718 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
867718
DIN Rail Terminal Blocks 867718
WAGO 282-681 Feed Through Terminal Block

WAGO 282-681 Feed Through Terminal Block

Supplier's Site
Terminal Blocks Unreviewed - 282-681 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
282-681
Terminal Blocks Unreviewed 282-681
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago - 79K2104 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago
79K2104
Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago 79K2104
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-10AWG; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-10AWG; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 8808199 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8808199
Terminal Blk/Strip Wiring Dev 8808199
3-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM, 41 AMP, 800 V, 8 KV, 1 LEVEL, CAGE CLAMP,24-10 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, GRAY, 60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM, 41 AMP, 800 V, 8 KV, 1 LEVEL, CAGE CLAMP,24-10 AWG, FRONT-ENTRY WIRING, POLYAMIDE MATERIAL, GRAY, 60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-681 867718 282-681 79K2104 8808199
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks Unreviewed Terminal Block, Din Rail, 3 Position, 20-10Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 41 amps 41 amps 41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-488 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-6405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers