WAGO Through terminal block 282-604

Description
2-conductor through terminal block; 6 mm²; suitable for Ex i applications; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; blue
Request a Quote Datasheet
Description
2-conductor through terminal block; 6 mm²; suitable for Ex i applications; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 282-604 - WAGO
Germantown, WI, United States
Through terminal block
282-604
Through terminal block 282-604
2-conductor through terminal block; 6 mm²; suitable for Ex i applications; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; blue

2-conductor through terminal block; 6 mm²; suitable for Ex i applications; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; blue

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-604-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-604-ND
Terminal Blocks - Din Rail, Channel 2946-282-604-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 8642528 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
8642528
Terminal Blk/Strip Wiring Dev 8642528
2-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM², SUITABLE FOR EX I APPLICATIONS, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 6,00 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM², SUITABLE FOR EX I APPLICATIONS, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 6,00 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-604 2946-282-604-ND 8642528
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-6302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details