WAGO Through terminal block 282-601

Description
2-conductor through terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 282-601 - WAGO
Germantown, WI, United States
Through terminal block
282-601
Through terminal block 282-601
2-conductor through terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray

2-conductor through terminal block; 6 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
RL MTD TRM BLK 2CON FRONT ROHS - 282-601 - Heilind Electronics, Inc.
Wilmington, MA, United States
RL MTD TRM BLK 2CON FRONT ROHS
282-601
RL MTD TRM BLK 2CON FRONT ROHS 282-601
RL MTD TRM BLK 2CON FRONT ROHS

RL MTD TRM BLK 2CON FRONT ROHS

Buy Now
Terminal Blk/Strip Wiring Dev - 603651 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603651
Terminal Blk/Strip Wiring Dev 603651
2-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR THROUGH TERMINAL BLOCK, 6 MM, LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago - 98M5430 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago
98M5430
Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago 98M5430
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-10AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:41A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-601 282-601 603651 98M5430
Product Name Through terminal block RL MTD TRM BLK 2CON FRONT ROHS Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 24-10Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Sensor terminal block - 2000-5410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Through terminal block - 2002-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers