WAGO Terminal Block Jumpers 282-439

Description
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 2946-282-439-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
2946-282-439-ND
Terminal Block Jumpers 2946-282-439-ND
9 Position Terminal Block, Cross Connection Jumper Flat Pins

9 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
Jumper; Insulated; 9-Way; Nominal Current 30 A; Orange Wago - 76R3657 - Newark, An Avnet Company
Chicago, IL, United States
Jumper; Insulated; 9-Way; Nominal Current 30 A; Orange Wago
76R3657
Jumper; Insulated; 9-Way; Nominal Current 30 A; Orange Wago 76R3657
Jumper; insulated; 9-way; Nominal current 30 A; orange

Jumper; insulated; 9-way; Nominal current 30 A; orange

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-282-439-ND 76R3657
Product Name Terminal Block Jumpers Jumper; Insulated; 9-Way; Nominal Current 30 A; Orange Wago
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details