WAGO Through terminal block 281-681

Description
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote
Description
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block (part number 79K2100) is a 3-position, DIN rail-mounted terminal block designed for wire sizes ranging from 28 AWG to 12 AWG. It features a CAGE CLAMP® connection technology, allowing for secure and reliable wire connections. The terminal block has a rated current of 32 A and a rated voltage of 800 V, making it suitable for various electrical applications. Constructed from polyamide 66 (PA 66), the terminal block is gray in color and has a pollution degree rating of 3. It measures 73.5 mm in length, 6 mm in width, and 29 mm in height from the upper edge of the DIN rail. The strip length for wire preparation is between 9 mm and 10 mm. This product is RoHS compliant and weighs approximately 10.87 g.

Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block (part number 79K2100) is a 3-position, DIN rail-mounted terminal block designed for wire sizes ranging from 28 AWG to 12 AWG. It features a CAGE CLAMP® connection technology, allowing for secure and reliable wire connections. The terminal block has a rated current of 32 A and a rated voltage of 800 V, making it suitable for various electrical applications. Constructed from polyamide 66 (PA 66), the terminal block is gray in color and has a pollution degree rating of 3. It measures 73.5 mm in length, 6 mm in width, and 29 mm in height from the upper edge of the DIN rail. The strip length for wire preparation is between 9 mm and 10 mm. This product is RoHS compliant and weighs approximately 10.87 g.

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-681 - WAGO
Germantown, WI, United States
Through terminal block
281-681
Through terminal block 281-681
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 3235912 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
3235912
DIN Rail Terminal Blocks 3235912
WAGO 281-681 Feed Through Terminal Block

WAGO 281-681 Feed Through Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2885234 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885234
DIN Rail Terminal Blocks 2885234
WAGO 281-681-1 Terminal Block

WAGO 281-681-1 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago - 79K2100 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago
79K2100
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago 79K2100
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 603625 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603625
Terminal Blk/Strip Wiring Dev 603625
TERMINAL BLOCK, DIN RAIL MOUNT, 3 CONDUCTOR, 4 MM, 32 AMP, 800 V, CLAMP CONNECTION, 1 LEVEL. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DIN RAIL MOUNT, 3 CONDUCTOR, 4 MM, 32 AMP, 800 V, CLAMP CONNECTION, 1 LEVEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-681 3235912 2885234 79K2100 603625
Product Name Through terminal block DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2678 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers