WAGO Through terminal block 281-679

Description
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red
Request a Quote
Description
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block, part number 281-679, is a 3-position through terminal block designed for wire sizes ranging from 28 AWG to 12 AWG. It features a rated current of 32 A and a rated voltage of 800 V, making it suitable for various electrical applications. The terminal block utilizes CAGE CLAMP® connection technology, allowing for secure and efficient wiring. It has a compact design with a width of 6 mm, a height of 29 mm from the upper edge of a DIN rail, and a length of 73.5 mm. The product is constructed from polyamide 66 (PA 66) and has a pollution degree rating of 3. The recommended strip length for wires is between 9 mm and 10 mm. This terminal block is intended for horizontal mounting on a DIN 35 rail and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block, part number 281-679, is a 3-position through terminal block designed for wire sizes ranging from 28 AWG to 12 AWG. It features a rated current of 32 A and a rated voltage of 800 V, making it suitable for various electrical applications. The terminal block utilizes CAGE CLAMP® connection technology, allowing for secure and efficient wiring. It has a compact design with a width of 6 mm, a height of 29 mm from the upper edge of a DIN rail, and a length of 73.5 mm. The product is constructed from polyamide 66 (PA 66) and has a pollution degree rating of 3. The recommended strip length for wires is between 9 mm and 10 mm. This terminal block is intended for horizontal mounting on a DIN 35 rail and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-679 - WAGO
Germantown, WI, United States
Through terminal block
281-679
Through terminal block 281-679
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red

3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-679-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-679-ND
Terminal Blocks - Din Rail, Channel 2946-281-679-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11190999 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11190999
Terminal Blk/Strip Wiring Dev 11190999
3-CONDUCTOR THROUGH TERMINAL BLOCK, 4 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 4,00 MM², RED. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR THROUGH TERMINAL BLOCK, 4 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 4,00 MM², RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago - 29K1192 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago
29K1192
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago 29K1192
TERMINAL BLOCK, 3 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 3 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-679 2946-281-679-ND 11190999 29K1192
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1681 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers