WAGO Through terminal block 281-663

Description
4-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red
Request a Quote Datasheet
Description
4-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-663 - WAGO
Germantown, WI, United States
Through terminal block
281-663
Through terminal block 281-663
4-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red

4-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; red

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-663-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-663-ND
Terminal Blocks - Din Rail, Channel 2946-281-663-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 4889957 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4889957
Terminal Blk/Strip Wiring Dev 4889957
THROUGH TERMINAL BLOCK; 4 MM, 4-CONDUCTOR, 26 AMP, 800 KV, 0.676 W, CAGE CLAMP CONNECTION, 28-12 AWG, ORANGE, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

THROUGH TERMINAL BLOCK; 4 MM, 4-CONDUCTOR, 26 AMP, 800 KV, 0.676 W, CAGE CLAMP CONNECTION, 28-12 AWG, ORANGE, DIN RAIL MOUNT, -60 TO +105 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-663 2946-281-663-ND 4889957
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 26 amps 26 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers