The Wago Terminal Block, part number 29K1163, is a 3-position, rail-mounted terminal block designed for wire sizes ranging from 28 AWG to 12 AWG. It features a cage clamp connection method, ensuring secure and reliable connections. The terminal block has a rated current of 32A and a rated voltage of 800V, making it suitable for various electrical applications. It is RoHS compliant and comes in a green-yellow color. The dimensions include a height of 37 mm, a width of 6 mm, and a depth of 61.5 mm. The product is packaged in units of 100 pieces.
3-conductor ground terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; green-yellow
3-CONDUCTOR GROUND TERMINAL BLOC
WAGO 281-637 Earth Terminal Block
3-CONDUCTOR GROUND TERMINAL BLOCK, 4 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 4,00 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions
| WAGO | DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-637 | 2946-281-637-ND | 1784484 | 11190917 | 29K1163 |
| Product Name | Ground terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | Clamp | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Ground Circuit Terminal | Single Feed Through | |||
| North American | 12 to 28 AWG | 28 to 12 AWG |