WAGO Through terminal block 281-631

Description
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 281-631 - WAGO
Germantown, WI, United States
Through terminal block
281-631
Through terminal block 281-631
3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

3-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 4376610 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4376610
DIN Rail Terminal Blocks 4376610
WAGO 281-631 Feed Through Terminal Block

WAGO 281-631 Feed Through Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 6632342 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
6632342
Terminal Blk/Strip Wiring Dev 6632342
TERMINAL BLOCK, 3 CONDUCTOR, 4 MM, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 4,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 3 CONDUCTOR, 4 MM, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, 4,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago - 29K1152 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago
29K1152
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago 29K1152
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-631 4376610 6632342 29K1152
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with LED - 2001-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers