WAGO Fuse terminal block 281-622

Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 281-622 - WAGO
Germantown, WI, United States
Fuse terminal block
281-622
Fuse terminal block 281-622
2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor fuse terminal block; with pivoting fuse holder; for 5 x 30 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-281-622-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-281-622-ND
Terminal Blocks - Din Rail, Channel 2946-281-622-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11200008 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11200008
Terminal Blk/Strip Wiring Dev 11200008
2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR 5 X 30 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, FOR 5 X 30 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-622 2946-281-622-ND 11200008
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DIN Rail Terminal Blocks - 2783276 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Operating Temperature -60 C (-76 F)
North American 14 AWG
View Details
2 suppliers