WAGO Fuse Plug, 6.3A, 250Vac; Fuse Holder Type Wago 281-511

Description
FUSE PLUG, 6.3A, 250VAC; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE PLUG, 6.3A, 250VAC; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Plug, 6.3A, 250Vac; Fuse Holder Type Wago - 29K1116 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Plug, 6.3A, 250Vac; Fuse Holder Type Wago
29K1116
Fuse Plug, 6.3A, 250Vac; Fuse Holder Type Wago 29K1116
FUSE PLUG, 6.3A, 250VAC; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE PLUG, 6.3A, 250VAC; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 11199915 - Radwell International
Willingboro, NJ, United States
Fuse Holder
11199915
Fuse Holder 11199915
FUSE PLUG, WITH PULL-TAB, FOR MINIATURE METRIC FUSES 5 X 20 MM AND 5 X 25 MM, WITHOUT BLOWN FUSE INDICATION, 6 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

FUSE PLUG, WITH PULL-TAB, FOR MINIATURE METRIC FUSES 5 X 20 MM AND 5 X 25 MM, WITHOUT BLOWN FUSE INDICATION, 6 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 29K1116 11199915
Product Name Fuse Plug, 6.3A, 250Vac; Fuse Holder Type Wago Fuse Holder
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 638296-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 12C1498 - Newark, An Avnet Company
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers