2-conductor through terminal block; 4 mm²; suitable for Ex i applications; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; blue
2-CONDUCTOR THROUGH TERMINAL BLO
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-104 | 2946-281-104-ND |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Current Rating | 32 amps |