WAGO Disconnect terminal block for test and measurement 280-883

Description
4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for 2 mm and 3 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for 2 mm and 3 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block for test and measurement - 280-883 - WAGO
Germantown, WI, United States
Disconnect terminal block for test and measurement
280-883
Disconnect terminal block for test and measurement 280-883
4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for 2 mm and 3 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange

4-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for 2 mm and 3 mm Ø test plugs; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-883-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-883-ND
Terminal Blocks - Din Rail, Channel 2946-280-883-ND
4-CONDUCTOR DISCONNECT/TEST TERM

4-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199627 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199627
Terminal Blk/Strip Wiring Dev 11199627
CONNECTOR, DISCONNECT, 8-9 MM STRIPPING LENGTH, 4-CONDUCTOR, 1 LEVEL, PUSH IN/SPRING TERMINATION, 5.0 MM TERMINAL WIDTH, ORANGE, POLYAMIDE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, DISCONNECT, 8-9 MM STRIPPING LENGTH, 4-CONDUCTOR, 1 LEVEL, PUSH IN/SPRING TERMINATION, 5.0 MM TERMINAL WIDTH, ORANGE, POLYAMIDE MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-883 2946-280-883-ND 11199627
Product Name Disconnect terminal block for test and measurement Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail Terminal Strip
Termination Options CAGE CLAMP ® Spring Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers