WAGO Disconnect terminal block for test and measurement 280-870

Description
2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block for test and measurement - 280-870 - WAGO
Germantown, WI, United States
Disconnect terminal block for test and measurement
280-870
Disconnect terminal block for test and measurement 280-870
2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor disconnect/test terminal block; with pivoting knife disconnect; with test port; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-870-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-870-ND
Terminal Blocks - Din Rail, Channel 2946-280-870-ND
2-CONDUCTOR DISCONNECT/TEST TERM

2-CONDUCTOR DISCONNECT/TEST TERM

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 603577 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603577
Terminal Blk/Strip Wiring Dev 603577
2-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, W/ PIVOTING KNIFE DISCONNECT, W/ TEST PORT, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR DISCONNECT/TEST TERMINAL BLOCK, W/ PIVOTING KNIFE DISCONNECT, W/ TEST PORT, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago - 79K2090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
79K2090
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago 79K2090
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:400V; Width:5mm RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:400V; Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-870 2946-280-870-ND 603577 79K2090
Product Name Disconnect terminal block for test and measurement Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2002-1411/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-435 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers