WAGO Through terminal block 280-835

Description
4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote
Description
4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block (part number 280-835) is a 4-position through terminal block designed for wire sizes ranging from 28 AWG to 12 AWG, accommodating solid and fine-stranded wires. It features a CAGE CLAMP® connection technology, allowing for reliable and secure connections. The terminal block has a rated current of 20 A and a rated voltage of 800 V, making it suitable for various electrical applications. It is constructed from polyamide 66 (PA 66) and has a pollution degree rating of 3. The dimensions include a width of 5 mm, a height of 28 mm from the upper edge of a DIN rail, and a length of 75 mm. The product is designed for horizontal mounting on a DIN 35 rail and has a center marking for easy identification.

Datasheet Summary
Powered by GS/AI

The WAGO Terminal Block (part number 280-835) is a 4-position through terminal block designed for wire sizes ranging from 28 AWG to 12 AWG, accommodating solid and fine-stranded wires. It features a CAGE CLAMP® connection technology, allowing for reliable and secure connections. The terminal block has a rated current of 20 A and a rated voltage of 800 V, making it suitable for various electrical applications. It is constructed from polyamide 66 (PA 66) and has a pollution degree rating of 3. The dimensions include a width of 5 mm, a height of 28 mm from the upper edge of a DIN rail, and a length of 75 mm. The product is designed for horizontal mounting on a DIN 35 rail and has a center marking for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 280-835 - WAGO
Germantown, WI, United States
Through terminal block
280-835
Through terminal block 280-835
4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; orange

4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-835-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-835-ND
Terminal Blocks - Din Rail, Channel 2946-280-835-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago - 29K1002 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago
29K1002
Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago 29K1002
TERMINAL BLOCK, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11199541 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199541
Terminal Blk/Strip Wiring Dev 11199541
4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-835 2946-280-835-ND 29K1002 11199541
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1774 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-673 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers