WAGO Through terminal block 280-833

Description
4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 280-833 - WAGO
Germantown, WI, United States
Through terminal block
280-833
Through terminal block 280-833
4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray

4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 280-833 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
280-833
Terminal Blocks Unreviewed 280-833
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
DIN Rail Terminal Blocks - 8648366 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8648366
DIN Rail Terminal Blocks 8648366
WAGO 280-833 Feed Through Terminal Block

WAGO 280-833 Feed Through Terminal Block

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
79K2088
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago 79K2088
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 603571 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603571
Terminal Blk/Strip Wiring Dev 603571
4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM, 20 AMP, 800 V, 8 KV, 1 LEVEL, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, GRAY, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM, 20 AMP, 800 V, 8 KV, 1 LEVEL, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, GRAY, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-833 280-833 8648366 79K2088 603571
Product Name Through terminal block Terminal Blocks Unreviewed DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double potential terminal block - 2001-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/352-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers