4-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; black
4-CONDUCTOR THROUGH TERMINAL BLO
4-CONDUCTOR THROUGH TERMINAL BLOCK, 2.5 MM, CENTER MARKING, 4 POSITION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
| WAGO | Heilind Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-831 | 280-831 | 2946-280-831-ND | 11199531 | 29K1000 |
| Product Name | Through terminal block | Terminal Blocks Unreviewed | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Current Rating | 20 amps | 20 amps |