WAGO Component Terminal Block with Diode 280-673/281-410

Description
Component terminal block; 3-conductor; with diode 1N4007; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; 3-conductor; with diode 1N4007; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Terminal Block with Diode - 280-673/281-410 - WAGO
Germantown, WI, United States
Component Terminal Block with Diode
280-673/281-410
Component Terminal Block with Diode 280-673/281-410
Component terminal block; 3-conductor; with diode 1N4007; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; 3-conductor; with diode 1N4007; anode, left side; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-673/281-410-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-673/281-410-ND
Terminal Blocks - Din Rail, Channel 2946-280-673/281-410-ND
COMPONENT TERMINAL BLOCK; 3-COND

COMPONENT TERMINAL BLOCK; 3-COND

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199397 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199397
Terminal Blk/Strip Wiring Dev 11199397
COMPONENT TERMINAL BLOCK, 3-CONDUCTOR, WITH DIODE 1N4007, ANODE, LEFT SIDE, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

COMPONENT TERMINAL BLOCK, 3-CONDUCTOR, WITH DIODE 1N4007, ANODE, LEFT SIDE, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM, CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-673/281-410 2946-280-673/281-410-ND 11199397
Product Name Component Terminal Block with Diode Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details