WAGO Ground terminal block 280-637

Description
3-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
3-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 280-637 - WAGO
Germantown, WI, United States
Ground terminal block
280-637
Ground terminal block 280-637
3-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

3-conductor ground terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 1784456 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
1784456
DIN Rail Terminal Blocks 1784456
WAGO 280-637 Earth Terminal Block

WAGO 280-637 Earth Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2885220 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885220
DIN Rail Terminal Blocks 2885220
WAGO 280-637-1 Terminal Block

WAGO 280-637-1 Terminal Block

Supplier's Site
Terminal Blocks Unreviewed - 280-637 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
280-637
Terminal Blocks Unreviewed 280-637
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Din Rail, Channel - 2946-280-637-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-637-ND
Terminal Blocks - Din Rail, Channel 2946-280-637-ND
3-CONDUCTOR GROUND TERMINAL BLOC

3-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago - 29K0929 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago
29K0929
Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago 29K0929
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11199344 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199344
Terminal Blk/Strip Wiring Dev 11199344
3-CONDUCTOR GROUND TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR GROUND TERMINAL BLOCK, 2.5 MM², CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 2;50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-637 1784456 2885220 280-637 2946-280-637-ND 29K0929 11199344
Product Name Ground terminal block DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Blocks Unreviewed Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers