The Terminal Block, Din Rail, 2 Position, 28-14 AWG, part number 29K0915, is designed for use in rail-mounted applications. It features a CAGE CLAMP® connection method and accommodates wire sizes ranging from 28 AWG to 14 AWG, with a maximum conductor area of 2.5 mm². The terminal block is rated for a current intensity of 10 A and a measured voltage of 400 V, with a shock voltage rating of 6 kV. It has a pollution degree of 3, making it suitable for various environments. The dimensions of the terminal block are 28 mm in height, 12 mm in width, and 50 mm in depth. It requires a strip length of 8 to 9 mm for proper installation and is designed for front-entry wiring. The product is RoHS compliant and weighs approximately 11.442 g. It is packaged as a single piece and is suitable for applications that require reliable and efficient electrical connections.
Terminal block for pluggable modules; 4-pole; with 2-conductor terminal blocks; with orange separator; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
TERMINAL BLOCK FOR PLUGGABLE MODULES, 4-POLE, WITH 2-CONDUCTOR TERMINAL BLOCKS, WITH ORANGE SEPARATOR, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-14AWG; No. of Positions:2Positions
| WAGO | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-618 | 32566078 | 29K0915 |
| Product Name | Terminal block for pluggable modules | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2 Position, 28-14Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail |