WAGO Sensor terminal block 280-588

Description
4-conductor sensor terminal block; for PNP (positive) switching sensors; for fuse plugs; without end plate; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor sensor terminal block; for PNP (positive) switching sensors; for fuse plugs; without end plate; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 280-588 - WAGO
Germantown, WI, United States
Sensor terminal block
280-588
Sensor terminal block 280-588
4-conductor sensor terminal block; for PNP (positive) switching sensors; for fuse plugs; without end plate; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor sensor terminal block; for PNP (positive) switching sensors; for fuse plugs; without end plate; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-588-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-588-ND
Terminal Blocks - Din Rail, Channel 2946-280-588-ND
4-CONDUCTOR SENSOR TERMINAL BLOC

4-CONDUCTOR SENSOR TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199249 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199249
Terminal Blk/Strip Wiring Dev 11199249
4-CONDUCTOR SENSOR TERMINAL BLOCK, FOR PNP (POSITIVE) SWITCHING SENSORS, FOR FUSE PLUGS, WITHOUT END PLATE, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

4-CONDUCTOR SENSOR TERMINAL BLOCK, FOR PNP (POSITIVE) SWITCHING SENSORS, FOR FUSE PLUGS, WITHOUT END PLATE, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago - 29K0894 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
29K0894
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago 29K0894
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-588 2946-280-588-ND 11199249 29K0894
Product Name Sensor terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 32AK4752 - Newark, An Avnet Company
Specs
Voltage Rating 450 volts
Current Rating 32 amps
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers