WAGO Sensor terminal block 280-560

Description
3-conductor sensor terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
3-conductor sensor terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 280-560 - WAGO
Germantown, WI, United States
Sensor terminal block
280-560
Sensor terminal block 280-560
3-conductor sensor terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

3-conductor sensor terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-560-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-560-ND
Terminal Blocks - Din Rail, Channel 2946-280-560-ND
3-CONDUCTOR SENSOR TERMINAL BLOC

3-CONDUCTOR SENSOR TERMINAL BLOC

Buy Now Datasheet
DIN Rail Terminal Blocks - 2885216 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885216
DIN Rail Terminal Blocks 2885216
WAGO 280-560-1 Terminal Block

WAGO 280-560-1 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 62517 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
62517
Terminal Blk/Strip Wiring Dev 62517
SENSOR TERMINAL BLOCK, 3-CONDUCTOR, W/ COLORED CONDUCTOR ENTRIES, CAGE CLAMP, 400 V RATED, 20 AMP RATED, OPEATING TOOL ACTUATION, 5 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY

SENSOR TERMINAL BLOCK, 3-CONDUCTOR, W/ COLORED CONDUCTOR ENTRIES, CAGE CLAMP, 400 V RATED, 20 AMP RATED, OPEATING TOOL ACTUATION, 5 MM WIDTH, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-560 2946-280-560-ND 2885216 62517
Product Name Sensor terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Terminal Block Type Sensor Specific Block Three Level
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-6306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Through terminal block - 2002-1901 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details