WAGO Triple-deck terminal block - Through terminal block - Ground terminal block 280-557

Description
Triple-deck terminal block; Shield/through/throu gh terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray/gr ay
Request a Quote Datasheet
Description
Triple-deck terminal block; Shield/through/throu gh terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray/gr ay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - Ground terminal block - 280-557 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block - Ground terminal block
280-557
Triple-deck terminal block - Through terminal block - Ground terminal block 280-557
Triple-deck terminal block; Shield/through/throu gh terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray/gr ay

Triple-deck terminal block; Shield/through/through terminal block; 2.5 mm²; with marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow/gray/gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-557-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-557-ND
Terminal Blocks - Din Rail, Channel 2946-280-557-ND
TRIPLE-DECK TERMINAL BLOCK; GROU

TRIPLE-DECK TERMINAL BLOCK; GROU

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11199103 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11199103
Terminal Blk/Strip Wiring Dev 11199103
TRIPLE-DECK TERMINAL BLOCK, GROUND CONDUCTOR/THROUGH/TH ROUGH TERMINAL BLOCK, WITH MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW/GRAY/GR AY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, GROUND CONDUCTOR/THROUGH/THROUGH TERMINAL BLOCK, WITH MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW/GRAY/GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago - 29K0843 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
29K0843
Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago 29K0843
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 28-12AWG; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-557 2946-280-557-ND 11199103 29K0843
Product Name Triple-deck terminal block - Through terminal block - Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fuse terminal block - 2002-1614 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details