Double-deck terminal block; Through/through terminal block; with additional jumper position on lower level; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray
DOUBLE-DECK TERMINAL BLOCK; THRO
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions
DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH TERMINAL BLOCK, WITH ADDITIONAL JUMPER POSITION ON LOWER LEVEL, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2;50 MM², GRAY/GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-520 | 2885215 | 2946-280-520-ND | 29K0817 | 603494 |
| Product Name | Double-deck terminal block - Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | -60 C (-76 F) | |||
| Current Rating | 20 amps | 20 amps | |||
| Approvals | RoHS Compliant |