WAGO Double-deck terminal block - Ground terminal block 280-517

Description
Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet
Description
Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Ground terminal block - 280-517 - WAGO
Germantown, WI, United States
Double-deck terminal block - Ground terminal block
280-517
Double-deck terminal block - Ground terminal block 280-517
Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

Double-deck terminal block; 4-conductor ground terminal block; 2.5 mm²; internal commoning; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-517-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-517-ND
Terminal Blocks - Din Rail, Channel 2946-280-517-ND
DOUBLE-DECK TERMINAL BLOCK; 4-CO

DOUBLE-DECK TERMINAL BLOCK; 4-CO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206885 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206885
Terminal Blk/Strip Wiring Dev 11206885
DOUBLE-DECK TERMINAL BLOCK, 4-CONDUCTOR GROUND TERMINAL BLOCK, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, 4-CONDUCTOR GROUND TERMINAL BLOCK, INTERNAL COMMONING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, Ground, Dbl-Deck, 4 Position, 28-14Awg; No. Of Positions Wago - 29K0815 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, Ground, Dbl-Deck, 4 Position, 28-14Awg; No. Of Positions Wago
29K0815
Terminal Block, Din, Ground, Dbl-Deck, 4 Position, 28-14Awg; No. Of Positions Wago 29K0815
TERMINAL BLOCK, DIN, GROUND, DBL-DECK, 4 POSITION, 28-14AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; No. of Levels:2 RoHS Compliant: Yes

TERMINAL BLOCK, DIN, GROUND, DBL-DECK, 4 POSITION, 28-14AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; No. of Levels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-517 2946-280-517-ND 11206885 29K0815
Product Name Double-deck terminal block - Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din, Ground, Dbl-Deck, 4 Position, 28-14Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Dual Level Bridged
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2001-1301/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers