WAGO Component Terminal Block with Suppressor Diode 280-502/281-589

Description
Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with 1.5KE33C TVS diode; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with 1.5KE33C TVS diode; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Terminal Block with Suppressor Diode - 280-502/281-589 - WAGO
Germantown, WI, United States
Component Terminal Block with Suppressor Diode
280-502/281-589
Component Terminal Block with Suppressor Diode 280-502/281-589
Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with 1.5KE33C TVS diode; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; double-deck; with end plate and direct connection to DIN-rail; with 1.5KE33C TVS diode; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-502/281-589-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-502/281-589-ND
Terminal Blocks - Din Rail, Channel 2946-280-502/281-589-ND
COMPONENT TERMINAL BLOCK; DOUBLE

COMPONENT TERMINAL BLOCK; DOUBLE

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206810 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206810
Terminal Blk/Strip Wiring Dev 11206810
COMPONENT TERMINAL BLOCK, DOUBLE-DECK, WITH END PLATE AND DIRECT CONNECTION TO DIN-RAIL, WITH 1.5KE33C TVS DIODE, 24 VDC, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

COMPONENT TERMINAL BLOCK, DOUBLE-DECK, WITH END PLATE AND DIRECT CONNECTION TO DIN-RAIL, WITH 1.5KE33C TVS DIODE, 24 VDC, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-502/281-589 2946-280-502/281-589-ND 11206810
Product Name Component Terminal Block with Suppressor Diode Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 24 volts 24 volts 24 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2213/1000-487 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Disconnect terminal block - 2002-1771 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers