WAGO Shield terminal block 279-838

Description
4-conductor shield terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; white
Request a Quote Datasheet
Description
4-conductor shield terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield terminal block - 279-838 - WAGO
Germantown, WI, United States
Shield terminal block
279-838
Shield terminal block 279-838
4-conductor shield terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; white

4-conductor shield terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; white

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-279-838-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-279-838-ND
Terminal Blocks - Din Rail, Channel 2946-279-838-ND
4-CONDUCTOR SHIELD TERMINAL BLOC

4-CONDUCTOR SHIELD TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11206512 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206512
Terminal Blk/Strip Wiring Dev 11206512
SHIELD TERMINAL BLOCK, 4 CONDUCTOR, 28-16 AWG, 4 MM WIDE, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, WHITE. FREE 2 YEAR RADWELL WARRANTY

SHIELD TERMINAL BLOCK, 4 CONDUCTOR, 28-16 AWG, 4 MM WIDE, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 279-838 2946-279-838-ND 11206512
Product Name Shield terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Through terminal block - 2002-1902 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Shield terminal block - 2002-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers