WAGO Through terminal block 279-831

Description
4-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 279-831 - WAGO
Germantown, WI, United States
Through terminal block
279-831
Through terminal block 279-831
4-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; gray

4-conductor through terminal block; 1.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 1,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 867617 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
867617
DIN Rail Terminal Blocks 867617
WAGO 279-831 Feed Through Terminal Block

WAGO 279-831 Feed Through Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2885208 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885208
DIN Rail Terminal Blocks 2885208
WAGO 279-831-1 Terminal Block

WAGO 279-831-1 Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-279-831-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-279-831-ND
Terminal Blocks - Din Rail, Channel 2946-279-831-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, Din Rail, 4 Position, 28-16Awg; No. Of Positions Wago - 81H5025 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-16Awg; No. Of Positions Wago
81H5025
Terminal Block, Din Rail, 4 Position, 28-16Awg; No. Of Positions Wago 81H5025
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-16AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-16AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:18A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 279-831 867617 2885208 2946-279-831-ND 81H5025
Product Name Through terminal block DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 4 Position, 28-16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 18 amps 18 amps
Approvals RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Component Terminal Block with Diode - 2002-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2000-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers