Power supply; Pro 2; 1-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; communication capability; Input voltage range: 200 … 240 VAC
AC/DC DIN RAIL SUPPLY 24V 960W
Pro2 PS, 200-240v input, 24vdc 40A out
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE & Hazardous Location; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:- RoHS Compliant: Yes
| WAGO | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2787-2448 | 2946-2787-2448-ND | 2787-2448 | 70AH6052 |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies | WAGO Switching | Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Wago |
| Form Factor | DIN Rail | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| DC Output Voltage | 24.0 volts | 24.0 volts | ||
| DC Output Current | 40 amps | 40 amps | 40 amps | |
| DC Output Power | 960 watts | 960 watts |