WAGO Power supply 787-1634

Description
Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost; DC OK contact
Request a Quote Datasheet
Description
Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost; DC OK contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-1634 - WAGO
Germantown, WI, United States
Power supply
787-1634
Power supply 787-1634
Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost; DC OK contact

Switched-mode power supply; Classic; 1-phase; 24 VDC output voltage; 20 A output current; TopBoost; DC OK contact

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-787-1634-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1634-ND
Industrial, DIN Rail Power Supplies 2946-787-1634-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet
WAGO Switching - 787-1634 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
787-1634
WAGO Switching 787-1634
EPSITRON CLASSIC power supply,

EPSITRON CLASSIC power supply,

Supplier's Site
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Wago - 49Y7227 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Wago
49Y7227
Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Wago 49Y7227
POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1634 2946-787-1634-ND 787-1634 49Y7227
Product Name Power supply Industrial, DIN Rail Power Supplies WAGO Switching Power Supply, Ac-Dc, 12V, 2A; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 20 amps 20 amps 20 amps
DC Output Power 480 watts 480 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-2348/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 787-1202 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
Power supply - 2787-2154 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
3 suppliers