WAGO Female connector/socket 2734-108

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2734-108 - WAGO
Germantown, WI, United States
Female connector/socket
2734-108
Female connector/socket 2734-108
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2734-108-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2734-108-ND
Headers, Plugs and Sockets 2946-2734-108-ND
"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago - 62T1104 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago
62T1104
1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago 62T1104
1-conductor female plug; 100% protected against mismating; push-button; 1.5 mm ; Pin spacing 3.5 mm; 8-pole; 1,50 mm ; light gray

1-conductor female plug; 100% protected against mismating; push-button; 1.5 mm ; Pin spacing 3.5 mm; 8-pole; 1,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 2734-108 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
2734-108
WAGO Rectangular Connectors 2734-108
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2734-108 2946-2734-108-ND 62T1104 2734-108
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; 100% Protected Against Mismating; Push-Button; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Male connector/plug - 733-332 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers