WAGO Male connector/plug 770-714

Description
Snap-in plug; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet
Description
Snap-in plug; 4-pole; Cod. A; 4,00 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 770-714 - WAGO
Germantown, WI, United States
Male connector/plug
770-714
Male connector/plug 770-714
Snap-in plug; 4-pole; Cod. A; 4,00 mm²; black

Snap-in plug; 4-pole; Cod. A; 4,00 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-770-714-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-770-714-ND
Headers, Plugs and Sockets 2946-770-714-ND
"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Plug/Receptacle - 11232933 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11232933
Plug/Receptacle 11232933
WINSTA, THROUGH-PANEL PLUG (MALE), SNAP-IN, N/G/L2/L1 MARKING, 4-POLE, BLACK. FREE 2 YEAR RADWELL WARRANTY

WINSTA, THROUGH-PANEL PLUG (MALE), SNAP-IN, N/G/L2/L1 MARKING, 4-POLE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Plug, 4, Pin Wago - 29K4761 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Plug, 4, Pin Wago
29K4761
Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Plug, 4, Pin Wago 29K4761
Rectangular Power Connector, Panel Mount, WINSTA MIDI 770 Series, Clamp, Plug, 4, Pin

Rectangular Power Connector, Panel Mount, WINSTA MIDI 770 Series, Clamp, Plug, 4, Pin

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770-714 2946-770-714-ND 11232933 29K4761
Product Name Male connector/plug Headers, Plugs and Sockets Plug/Receptacle Rectangular Power Connector, Panel Mount, Winsta Midi 770 Series, Clamp, Plug, 4, Pin Wago
Gender Male / Plug Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Male connector/plug - 231-602/019-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 231-310/102-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers