WAGO Actuator terminal block 270-585

Description
3-conductor actuator supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
3-conductor actuator supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator terminal block - 270-585 - WAGO
Germantown, WI, United States
Actuator terminal block
270-585
Actuator terminal block 270-585
3-conductor actuator supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

3-conductor actuator supply terminal block; with colored conductor entries; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-270-585-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-270-585-ND
Terminal Blocks - Din Rail, Channel 2946-270-585-ND
3-CONDUCTOR ACTUATOR SUPPLY TERM

3-CONDUCTOR ACTUATOR SUPPLY TERM

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11182721 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11182721
Terminal Blk/Strip Wiring Dev 11182721
3-CONDUCTOR ACTUATOR SUPPLY TERMINAL BLOCK, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM, CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

3-CONDUCTOR ACTUATOR SUPPLY TERMINAL BLOCK, WITH COLORED CONDUCTOR ENTRIES, 2.5 MM, CAGE CLAMP, 2,50 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 270-585 2946-270-585-ND 11182721
Product Name Actuator terminal block Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-6304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers