WAGO Through terminal block 264-721

Description
4-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-721 - WAGO
Germantown, WI, United States
Through terminal block
264-721
Through terminal block 264-721
4-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray

4-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-264-721-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-264-721-ND
Terminal Blocks - Din Rail, Channel 2946-264-721-ND
4-CONDUCTOR MINIATURE THROUGH TE

4-CONDUCTOR MINIATURE THROUGH TE

Buy Now Datasheet
DIN Rail Terminal Blocks - 4843895 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
4843895
DIN Rail Terminal Blocks 4843895
WAGO 264-721 Feed Through Terminal Block

WAGO 264-721 Feed Through Terminal Block

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 29K0542 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
29K0542
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago 29K0542
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 264-721 2946-264-721-ND 4843895 29K0542
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 15 mm DIN Rail; DIN-15 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts 800 volts 800 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Shield terminal block - 2002-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7659-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers