WAGO Through terminal block 264-706

Description
2-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
2-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-706 - WAGO
Germantown, WI, United States
Through terminal block
264-706
Through terminal block 264-706
2-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; orange

2-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-264-706-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-264-706-ND
Terminal Blocks - Din Rail, Channel 2946-264-706-ND
2-CONDUCTOR MINIATURE THROUGH TE

2-CONDUCTOR MINIATURE THROUGH TE

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 264-706 2946-264-706-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 15 mm DIN Rail; DIN-15 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1201/000-053 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Component Terminal Block with Diode - 2004-1211/1000-400 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers