2-conductor miniature through terminal block; 2.5 mm²; with test option; center marking; for DIN-15 rail; CAGE CLAMP®; 2,50 mm²; gray
WAGO 264-701 Feed Through Terminal Block
WAGO 264-701-1 Terminal Block
2-CONDUCTOR MINIATURE THROUGH TE
TERMINAL BLOCK, THROUGH-TERMINAL, MINIATURE, 2 CONDUCTOR, 2.5 MM, W/ TEST OPTION, CENTER MARKING, DIN RAIL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions
| WAGO | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 264-701 | 4843889 | 2885194 | 2946-264-701-ND | 4889775 | 29K0536 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Terminal Blocks - Specialized | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 15 mm DIN Rail; DIN-15 rail | DIN Rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | ||||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Voltage Rating | 800 volts | 800 volts | ||||
| Current Rating | 24 amps | 24 amps |