2-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; orange
WAGO 264-326 Terminal Block
WAGO 264-326 Terminal Block
2-CONDUCTOR CENTER TERMINAL BLOC
| WAGO | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 264-326 | 2710255 | 2946-264-326-ND |
| Product Name | Through terminal block | Standard Terminal Blocks | Terminal Blocks - Specialized |
| Mounting Options | none | Direct Mount | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Voltage Rating | 800 volts | ||
| Current Rating | 24 amps |