WAGO Through terminal block 264-255

Description
4-conductor terminal strip; without push-buttons; with snap-in mounting feet; 5-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor terminal strip; without push-buttons; with snap-in mounting feet; 5-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-255 - WAGO
Germantown, WI, United States
Through terminal block
264-255
Through terminal block 264-255
4-conductor terminal strip; without push-buttons; with snap-in mounting feet; 5-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor terminal strip; without push-buttons; with snap-in mounting feet; 5-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-264-255-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-264-255-ND
Terminal Blocks - Specialized 2946-264-255-ND
4-CONDUCTOR TERMINAL STRIP; 5-PO

4-CONDUCTOR TERMINAL STRIP; 5-PO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11182237 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11182237
Terminal Blk/Strip Wiring Dev 11182237
TERMINAL STRIP, 4 CONDUCTOR, 5 POLE, WITHOUT PUSH-BUTTONS, WITH SNAP-IN MOUNTING FEET, FOR PLATE THICKNESS 0.6 - 1.2 MM, FIXING HOLE 3.5 MM , 2.5 MM, GREY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, 4 CONDUCTOR, 5 POLE, WITHOUT PUSH-BUTTONS, WITH SNAP-IN MOUNTING FEET, FOR PLATE THICKNESS 0.6 - 1.2 MM, FIXING HOLE 3.5 MM , 2.5 MM, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 264-255 2946-264-255-ND 11182237
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options Snap-in foot Direct Mount Terminal Strip
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details