WAGO Through terminal block 264-131

Description
2-conductor center terminal block; without push-buttons; suitable for Ex e II applications; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
2-conductor center terminal block; without push-buttons; suitable for Ex e II applications; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-131 - WAGO
Germantown, WI, United States
Through terminal block
264-131
Through terminal block 264-131
2-conductor center terminal block; without push-buttons; suitable for Ex e II applications; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

2-conductor center terminal block; without push-buttons; suitable for Ex e II applications; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-264-131-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-264-131-ND
Terminal Blocks - Specialized 2946-264-131-ND
2-CONDUCTOR CENTER TERMINAL BLOC

2-CONDUCTOR CENTER TERMINAL BLOC

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11181984 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11181984
Terminal Blk/Strip Wiring Dev 11181984
2-CONDUCTOR CENTER TERMINAL BLOCK, SUITABLE FOR EX E II APPLICATIONS, WITHOUT PUSH-BUTTONS, 2.5 MM², CAGE CLAMP®, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR CENTER TERMINAL BLOCK, SUITABLE FOR EX E II APPLICATIONS, WITHOUT PUSH-BUTTONS, 2.5 MM², CAGE CLAMP®, 2,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 264-131 2946-264-131-ND 11181984
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options none Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp Tab Connection
Voltage Rating 690 volts
Current Rating 23 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 7840476 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1861 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Through terminal block - 2000-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers