4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
WAGO 262-331-1 Terminal Block
4-CONDUCTOR TERMINAL BLOCK; WITH
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:2Positions
| WAGO | RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 262-331 | 2885191 | 262-331 | 2946-262-331-ND | 29K0389 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | Terminal Blocks Unreviewed | Terminal Blocks - Specialized | Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | Mounting flange | Direct Mount | |||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Voltage Rating | 690 volts | 630 volts | |||
| Current Rating | 32 amps | 32 amps |