2-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with fixing flanges; 5-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; light gray
2-CONDUCTOR TERMINAL STRIP; SUIT
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 262-135 | 2946-262-135-ND |
| Product Name | Through terminal block | Terminal Blocks - Specialized |
| Mounting Options | Mounting flange | Direct Mount |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 550 volts |