WAGO Through terminal block 262-106

Description
2-conductor terminal strip; without push-buttons; with fixing flanges; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; with fixing flanges; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 262-106 - WAGO
Germantown, WI, United States
Through terminal block
262-106
Through terminal block 262-106
2-conductor terminal strip; without push-buttons; with fixing flanges; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor terminal strip; without push-buttons; with fixing flanges; 6-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-262-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-262-106-ND
Terminal Blocks - Specialized 2946-262-106-ND
2-CONDUCTOR TERMINAL STRIP; 6-PO

2-CONDUCTOR TERMINAL STRIP; 6-PO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 262-106 2946-262-106-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Mounting flange Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Sensor supply terminal block - 2000-5477/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/352-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers