WAGO Through terminal block 261-331

Description
4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 261-331 - WAGO
Germantown, WI, United States
Through terminal block
261-331
Through terminal block 261-331
4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-261-331-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-261-331-ND
Terminal Blocks - Specialized 2946-261-331-ND
4-CONDUCTOR TERMINAL BLOCK; WITH

4-CONDUCTOR TERMINAL BLOCK; WITH

Buy Now Datasheet
Terminal Blocks Unreviewed - 261-331 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
261-331
Terminal Blocks Unreviewed 261-331
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
DIN Rail Terminal Blocks - 8648344 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8648344
DIN Rail Terminal Blocks 8648344
WAGO 261-331 Modular Terminal Block

WAGO 261-331 Modular Terminal Block

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago - 29K0197 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago
29K0197
Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago 29K0197
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-14AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-14AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 261-331 2946-261-331-ND 261-331 8648344 29K0197
Product Name Through terminal block Terminal Blocks - Specialized Terminal Blocks Unreviewed DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 28-14Awg; No. Of Positions Wago
Mounting Options Mounting flange Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp Clamp
Voltage Rating 500 volts 500 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details